Rochester Electronics Embedded - Embedded - Microprocessors - MC68340PV16VE MC68340PV16VE

Description
Manufacturer: Motorola Win Source Part Number: 926192-MC68340PV16VE Series: M683xx Operating Temperature Range: 0°C ~ 70°C (TA) Features: CPU32 Microprocessor IC series 1 Core, 32-Bit 16MHz 144-LQFP (20x20) Core Processor: CPU32 Speed: 16MHz Package: 144-LQFP Package: Bulk Family Name: MC683 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 926192-MC68340PV16VE Series: M683xx Operating Temperature Range: 0°C ~ 70°C (TA) Features: CPU32 Microprocessor IC series 1 Core, 32-Bit 16MHz 144-LQFP (20x20) Core Processor: CPU32 Speed: 16MHz Package: 144-LQFP Package: Bulk Family Name: MC683 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68340PV16VE - 926192-MC68340PV16VE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68340PV16VE
926192-MC68340PV16VE
Embedded - Embedded - Microprocessors - MC68340PV16VE 926192-MC68340PV16VE
Manufacturer: Motorola Win Source Part Number: 926192-MC68340PV16VE Series: M683xx Operating Temperature Range: 0°C ~ 70°C (TA) Features: CPU32 Microprocessor IC series 1 Core, 32-Bit 16MHz 144-LQFP (20x20) Core Processor: CPU32 Speed: 16MHz Package: 144-LQFP Package: Bulk Family Name: MC683 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Motorola
Win Source Part Number: 926192-MC68340PV16VE
Series: M683xx
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: CPU32 Microprocessor IC series 1 Core, 32-Bit 16MHz 144-LQFP (20x20)
Core Processor: CPU32
Speed: 16MHz
Package: 144-LQFP
Package: Bulk
Family Name: MC683
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MC68340PV16VE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68340PV16VE
Embedded - Microprocessors MC68340PV16VE
MICROCONTROLLER, 32 BIT, MC68000

MICROCONTROLLER, 32 BIT, MC68000

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 926192-MC68340PV16VE MC68340PV16VE
Product Name Embedded - Embedded - Microprocessors - MC68340PV16VE Embedded - Microprocessors
Package Type QFP; Other; 144-LQFP (20x20)
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded - Embedded - Microprocessors - AC80566UE014DWSLB2H - 1229955-AC80566UE014DWSLB2H - Win Source Electronics
Specs
Pin Count 441
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Embedded - Microprocessors - ATSAMA5D28A-CN - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A5
View Details
3 suppliers