MC68340FE25E -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
MC68340FE25E
Description
32-BIT, 25.16MHZ, HCMOS
-
Lingto Electronic Limited
Datasheet
Description
32-BIT, 25.16MHZ, HCMOS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
MC68340FE25E |
|
Product Name
|
Embedded - Microprocessors |
|
Microprocessor Family
|
CPU32
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features
Watchdog Timer
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Teledyne e2v Semiconductors
Microprocessor Family
, PowerQUICC II
Package Type
Other; | 352 TBGA
Clock Speed
200 MHz
View Details
|