Rochester Electronics Embedded - Embedded - Microcontrollers - MC68332GCAG25 MC68332GCAG25

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926188-MC68332GCAG25 Series: M683xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPU32 series Microcontroller IC 32-Bit 25MHz - ROMless 144-LQFP (20x20) Core Processor: CPU32 Speed: 25MHz Package: Bulk Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 15 Program Memory Type: ROMless Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Family Name: MC68332 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926188-MC68332GCAG25 Series: M683xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPU32 series Microcontroller IC 32-Bit 25MHz - ROMless 144-LQFP (20x20) Core Processor: CPU32 Speed: 25MHz Package: Bulk Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 15 Program Memory Type: ROMless Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Family Name: MC68332 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC68332GCAG25 - 926188-MC68332GCAG25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68332GCAG25
926188-MC68332GCAG25
Embedded - Embedded - Microcontrollers - MC68332GCAG25 926188-MC68332GCAG25
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926188-MC68332GCAG25 Series: M683xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPU32 series Microcontroller IC 32-Bit 25MHz - ROMless 144-LQFP (20x20) Core Processor: CPU32 Speed: 25MHz Package: Bulk Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 15 Program Memory Type: ROMless Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Family Name: MC68332 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 926188-MC68332GCAG25
Series: M683xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CPU32 series Microcontroller IC 32-Bit 25MHz - ROMless 144-LQFP (20x20)
Core Processor: CPU32
Speed: 25MHz
Package: Bulk
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 15
Program Memory Type: ROMless
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Family Name: MC68332
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - MC68332GCAG25 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68332GCAG25
Embedded - Microcontrollers MC68332GCAG25
IC MCU 32BIT ROMLESS 144LQFP

IC MCU 32BIT ROMLESS 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 926188-MC68332GCAG25 MC68332GCAG25
Product Name Embedded - Embedded - Microcontrollers - MC68332GCAG25 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 25 MHz
ROM Type ROMLess; ROMless
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C167CSL40MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers