Rochester Electronics Embedded - Embedded - Microcontrollers - MC68332AVFC16 MC68332AVFC16

Description
Manufacturer: Motorola Win Source Part Number: 883510-MC68332AVFC16 Operating Temperature Range: -40°C ~ 105°C (TA) Features: CPU32 series Microcontroller IC 32-Bit 16MHz - ROMless 132-PQFP (24.13x24.13) Core Processor: CPU32 Speed: 16MHz Package: Bulk Package: 132-BQFP Bumpered Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 15 Program Memory Type: ROMless Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 132-PQFP (24.13x24.13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 883510-MC68332AVFC16 Operating Temperature Range: -40°C ~ 105°C (TA) Features: CPU32 series Microcontroller IC 32-Bit 16MHz - ROMless 132-PQFP (24.13x24.13) Core Processor: CPU32 Speed: 16MHz Package: Bulk Package: 132-BQFP Bumpered Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 15 Program Memory Type: ROMless Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 132-PQFP (24.13x24.13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC68332AVFC16 - 883510-MC68332AVFC16 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68332AVFC16
883510-MC68332AVFC16
Embedded - Embedded - Microcontrollers - MC68332AVFC16 883510-MC68332AVFC16
Manufacturer: Motorola Win Source Part Number: 883510-MC68332AVFC16 Operating Temperature Range: -40°C ~ 105°C (TA) Features: CPU32 series Microcontroller IC 32-Bit 16MHz - ROMless 132-PQFP (24.13x24.13) Core Processor: CPU32 Speed: 16MHz Package: Bulk Package: 132-BQFP Bumpered Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 15 Program Memory Type: ROMless Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 132-PQFP (24.13x24.13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Motorola
Win Source Part Number: 883510-MC68332AVFC16
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: CPU32 series Microcontroller IC 32-Bit 16MHz - ROMless 132-PQFP (24.13x24.13)
Core Processor: CPU32
Speed: 16MHz
Package: Bulk
Package: 132-BQFP Bumpered
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 15
Program Memory Type: ROMless
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 132-PQFP (24.13x24.13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-MC68332AVFC16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-MC68332AVFC16
32-bit 32BIT Embedded Microcontroller MCU 685-MC68332AVFC16
IC MCU 32BIT ROMLESS 132PQFP Product overview: MC68332AVFC16 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68332AVFC16 can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 132PQFP Product overview: MC68332AVFC16 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68332AVFC16 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - MC68332AVFC16 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68332AVFC16
Embedded - Microcontrollers MC68332AVFC16
IC MCU 32BIT ROMLESS 132PQFP

IC MCU 32BIT ROMLESS 132PQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883510-MC68332AVFC16 685-MC68332AVFC16 MC68332AVFC16
Product Name Embedded - Embedded - Microcontrollers - MC68332AVFC16 32-bit 32BIT Embedded Microcontroller MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 16 MHz
ROM Type ROMLess; ROMless
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MAS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7036CCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details