Rochester Electronics 32-bit 32BIT Embedded Microcontroller MCU MC68331CPV25

Description
IC MCU 32BIT ROMLESS 144LQFP Product overview: MC68331CPV25 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68331CPV25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT ROMLESS 144LQFP Product overview: MC68331CPV25 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68331CPV25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT Embedded Microcontroller MCU - 685-MC68331CPV25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-MC68331CPV25
32-bit 32BIT Embedded Microcontroller MCU 685-MC68331CPV25
IC MCU 32BIT ROMLESS 144LQFP Product overview: MC68331CPV25 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68331CPV25 can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 144LQFP Product overview: MC68331CPV25 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68331CPV25 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - MC68331CPV25 - 883508-MC68331CPV25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68331CPV25
883508-MC68331CPV25
Embedded - Embedded - Microcontrollers - MC68331CPV25 883508-MC68331CPV25
Manufacturer: Motorola Win Source Part Number: 883508-MC68331CPV25 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Coldfire V1 series Microcontroller IC 32-Bit 25MHz - ROMless 144-LQFP (20x20) Core Processor: Coldfire V1 Speed: 25MHz Package: Bulk Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 18 Program Memory Type: ROMless Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: Motorola
Win Source Part Number: 883508-MC68331CPV25
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Coldfire V1 series Microcontroller IC 32-Bit 25MHz - ROMless 144-LQFP (20x20)
Core Processor: Coldfire V1
Speed: 25MHz
Package: Bulk
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 18
Program Memory Type: ROMless
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - MC68331CPV25 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68331CPV25
Embedded - Microcontrollers MC68331CPV25
IC MCU 32BIT ROMLESS 144LQFP

IC MCU 32BIT ROMLESS 144LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC68331CPV25 883508-MC68331CPV25 MC68331CPV25
Product Name 32-bit 32BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC68331CPV25 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit
Package Type Other; 144-LQFP QFP; Other; 144-LQFP (20x20)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Clock Speed 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7831AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 5962-9865401Q2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details