Rochester Electronics Embedded - Embedded - Microcontrollers - MC68331CPV16B1 MC68331CPV16B1

Description
Manufacturer: Motorola Win Source Part Number: 926186-MC68331CPV16B 1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Coldfire V1 series Microcontroller IC 32-Bit 16MHz - ROMless 144-LQFP (20x20) Core Processor: Coldfire V1 Speed: 16MHz Package: Bulk Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 18 Program Memory Type: ROMless Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 926186-MC68331CPV16B 1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Coldfire V1 series Microcontroller IC 32-Bit 16MHz - ROMless 144-LQFP (20x20) Core Processor: Coldfire V1 Speed: 16MHz Package: Bulk Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 18 Program Memory Type: ROMless Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC68331CPV16B1 - 926186-MC68331CPV16B1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68331CPV16B1
926186-MC68331CPV16B1
Embedded - Embedded - Microcontrollers - MC68331CPV16B1 926186-MC68331CPV16B1
Manufacturer: Motorola Win Source Part Number: 926186-MC68331CPV16B 1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Coldfire V1 series Microcontroller IC 32-Bit 16MHz - ROMless 144-LQFP (20x20) Core Processor: Coldfire V1 Speed: 16MHz Package: Bulk Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 18 Program Memory Type: ROMless Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: Motorola
Win Source Part Number: 926186-MC68331CPV16B1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Coldfire V1 series Microcontroller IC 32-Bit 16MHz - ROMless 144-LQFP (20x20)
Core Processor: Coldfire V1
Speed: 16MHz
Package: Bulk
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 18
Program Memory Type: ROMless
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - MC68331CPV16B1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68331CPV16B1
Embedded - Microcontrollers MC68331CPV16B1
IC MCU 32BIT ROMLESS 144LQFP

IC MCU 32BIT ROMLESS 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 926186-MC68331CPV16B1 MC68331CPV16B1
Product Name Embedded - Embedded - Microcontrollers - MC68331CPV16B1 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 16 MHz
ROM Type ROMLess; ROMless
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA7 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC832BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details