Rochester Electronics Embedded - Embedded - Microprocessors - MC68302AG25C MC68302AG25C

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926183-MC68302AG25C Series: M683xx Operating Temperature Range: 0°C ~ 70°C (TA) Features: M68000 Microprocessor IC series 1 Core, 8/16-Bit 25MHz 144-LQFP (20x20) Core Processor: M68000 Speed: 25MHz Package: 144-LQFP Package: Bulk Family Name: MC683 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926183-MC68302AG25C Series: M683xx Operating Temperature Range: 0°C ~ 70°C (TA) Features: M68000 Microprocessor IC series 1 Core, 8/16-Bit 25MHz 144-LQFP (20x20) Core Processor: M68000 Speed: 25MHz Package: 144-LQFP Package: Bulk Family Name: MC683 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68302AG25C - 926183-MC68302AG25C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68302AG25C
926183-MC68302AG25C
Embedded - Embedded - Microprocessors - MC68302AG25C 926183-MC68302AG25C
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926183-MC68302AG25C Series: M683xx Operating Temperature Range: 0°C ~ 70°C (TA) Features: M68000 Microprocessor IC series 1 Core, 8/16-Bit 25MHz 144-LQFP (20x20) Core Processor: M68000 Speed: 25MHz Package: 144-LQFP Package: Bulk Family Name: MC683 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 926183-MC68302AG25C
Series: M683xx
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: M68000 Microprocessor IC series 1 Core, 8/16-Bit 25MHz 144-LQFP (20x20)
Core Processor: M68000
Speed: 25MHz
Package: 144-LQFP
Package: Bulk
Family Name: MC683
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MC68302AG25C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68302AG25C
Embedded - Microprocessors MC68302AG25C
MPU COLDFIRE M68000 PROCESSOR RI

MPU COLDFIRE M68000 PROCESSOR RI

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 926183-MC68302AG25C MC68302AG25C
Product Name Embedded - Embedded - Microprocessors - MC68302AG25C Embedded - Microprocessors
Package Type QFP; Other; 144-LQFP (20x20)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5716BABCXES - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D22C-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 V
Package Type Other; Tray
Pin Count 196
View Details
7 suppliers