Win Source Part Number: 1077471-MC6821CP
Category: Integrated Circuits (ICs)>Specialized ICs
Type: Peripheral Interface Adapter
Package: Bulk
Standard Package: 1
Mounting Type: Through Hole
Package / Case: 40-DIP (0.600", 15.24mm)
Supplier Device Package: 40-PDIP
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Rochester Electronics, LLC
Other Names: 2156-MC6821CP
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Peripheral Interface Adapter 40-PDIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1077471-MC6821CP | MC6821CP |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs |