Rochester Electronics Embedded - Embedded - Microprocessors - MC68020EH33E MC68020EH33E

Description
Manufacturer: NXP Win Source Part Number: 883501-MC68020EH33E Series: M680x0 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 68020 Microprocessor IC series 1 Core, 32-Bit 33MHz 132-PQFP (46x46) Core Processor: 68020 Speed: 33MHz Package: 132-BQFP Bumpered Package: Bulk Family Name: MC680 Categories: Integrated Circuits (ICs) Case / Package: 132-PQFP (46x46) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883501-MC68020EH33E Series: M680x0 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 68020 Microprocessor IC series 1 Core, 32-Bit 33MHz 132-PQFP (46x46) Core Processor: 68020 Speed: 33MHz Package: 132-BQFP Bumpered Package: Bulk Family Name: MC680 Categories: Integrated Circuits (ICs) Case / Package: 132-PQFP (46x46) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68020EH33E - 883501-MC68020EH33E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68020EH33E
883501-MC68020EH33E
Embedded - Embedded - Microprocessors - MC68020EH33E 883501-MC68020EH33E
Manufacturer: NXP Win Source Part Number: 883501-MC68020EH33E Series: M680x0 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 68020 Microprocessor IC series 1 Core, 32-Bit 33MHz 132-PQFP (46x46) Core Processor: 68020 Speed: 33MHz Package: 132-BQFP Bumpered Package: Bulk Family Name: MC680 Categories: Integrated Circuits (ICs) Case / Package: 132-PQFP (46x46) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 883501-MC68020EH33E
Series: M680x0
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 68020 Microprocessor IC series 1 Core, 32-Bit 33MHz 132-PQFP (46x46)
Core Processor: 68020
Speed: 33MHz
Package: 132-BQFP Bumpered
Package: Bulk
Family Name: MC680
Categories: Integrated Circuits (ICs)
Case / Package: 132-PQFP (46x46)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now
Embedded - Microprocessors - MC68020EH33E - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68020EH33E
Embedded - Microprocessors MC68020EH33E
IC MPU M680X0 33MHZ 132QFP

IC MPU M680X0 33MHZ 132QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 883501-MC68020EH33E MC68020EH33E
Product Name Embedded - Embedded - Microprocessors - MC68020EH33E Embedded - Microprocessors
Architecture RISC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 760-BFBGA, FCBGA
Clock Speed 1000 MHz
View Details
Embedded - Microprocessors - 25PPC750FX-FBQ113T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
1200MHz Embedded Microprocessor MPU - 694-AV80577UG0093M - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 64-Bit
Supply Voltage 1.2
Pin Count 956
View Details
2 suppliers