Rochester Electronics Embedded - Embedded - Microcontrollers - MC56F82743VFM MC56F82743VFM

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883491-MC56F82743VFM Series: 56F8xxx Operating Temperature Range: -40°C ~ 105°C (TA) Features: 56800EX series Microcontroller IC 32-Bit 100MHz 64KB (32K x 16) FLASH 32-HVQFN (5x5) Core Processor: 56800EX Speed: 100MHz Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount, Wettable Flank Core Size: 32-Bit Connectivity: I2C, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 6x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 32-HVQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883491-MC56F82743VFM Series: 56F8xxx Operating Temperature Range: -40°C ~ 105°C (TA) Features: 56800EX series Microcontroller IC 32-Bit 100MHz 64KB (32K x 16) FLASH 32-HVQFN (5x5) Core Processor: 56800EX Speed: 100MHz Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount, Wettable Flank Core Size: 32-Bit Connectivity: I2C, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 6x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 32-HVQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC56F82743VFM - 883491-MC56F82743VFM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC56F82743VFM
883491-MC56F82743VFM
Embedded - Embedded - Microcontrollers - MC56F82743VFM 883491-MC56F82743VFM
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883491-MC56F82743VFM Series: 56F8xxx Operating Temperature Range: -40°C ~ 105°C (TA) Features: 56800EX series Microcontroller IC 32-Bit 100MHz 64KB (32K x 16) FLASH 32-HVQFN (5x5) Core Processor: 56800EX Speed: 100MHz Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount, Wettable Flank Core Size: 32-Bit Connectivity: I2C, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 6x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 32-HVQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883491-MC56F82743VFM
Series: 56F8xxx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: 56800EX series Microcontroller IC 32-Bit 100MHz 64KB (32K x 16) FLASH 32-HVQFN (5x5)
Core Processor: 56800EX
Speed: 100MHz
Package: Bulk
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount, Wettable Flank
Core Size: 32-Bit
Connectivity: I2C, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 6x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 32-HVQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MC56F82743VFM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC56F82743VFM
Embedded - Microcontrollers MC56F82743VFM
IC MCU 32BIT 64KB FLASH 32QFN

IC MCU 32BIT 64KB FLASH 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883491-MC56F82743VFM MC56F82743VFM
Product Name Embedded - Embedded - Microcontrollers - MC56F82743VFM Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 100 MHz
RAM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Microcontrollers - A2C8303700000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details