Rochester Electronics Embedded - Embedded - Microcontrollers - MC56F82736VLFR MC56F82736VLFR

Description
Manufacturer: NXP Win Source Part Number: 883490-MC56F82736VLF R Series: 56F8xxx Operating Temperature Range: -40°C ~ 105°C (TA) Features: 56800EX series Microcontroller IC 32-Bit 100MHz 48KB (24K x 16) FLASH 48-LQFP (7x7) Core Processor: 56800EX Speed: 100MHz Package: Bulk Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 48KB (24K x 16) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883490-MC56F82736VLF R Series: 56F8xxx Operating Temperature Range: -40°C ~ 105°C (TA) Features: 56800EX series Microcontroller IC 32-Bit 100MHz 48KB (24K x 16) FLASH 48-LQFP (7x7) Core Processor: 56800EX Speed: 100MHz Package: Bulk Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 48KB (24K x 16) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC56F82736VLFR - 883490-MC56F82736VLFR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC56F82736VLFR
883490-MC56F82736VLFR
Embedded - Embedded - Microcontrollers - MC56F82736VLFR 883490-MC56F82736VLFR
Manufacturer: NXP Win Source Part Number: 883490-MC56F82736VLF R Series: 56F8xxx Operating Temperature Range: -40°C ~ 105°C (TA) Features: 56800EX series Microcontroller IC 32-Bit 100MHz 48KB (24K x 16) FLASH 48-LQFP (7x7) Core Processor: 56800EX Speed: 100MHz Package: Bulk Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 48KB (24K x 16) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 883490-MC56F82736VLFR
Series: 56F8xxx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: 56800EX series Microcontroller IC 32-Bit 100MHz 48KB (24K x 16) FLASH 48-LQFP (7x7)
Core Processor: 56800EX
Speed: 100MHz
Package: Bulk
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 39
Program Memory Size: 48KB (24K x 16)
Program Memory Type: FLASH
Data Converters: A/D 10x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 883490-MC56F82736VLFR
Product Name Embedded - Embedded - Microcontrollers - MC56F82736VLFR
Data Bus 32 Bit
Clock Speed 100 MHz
RAM 48 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details