Rochester Electronics Logic - Logic - Gates and Inverters - MC54HC32AJ MC54HC32AJ

Description
Manufacturer: ON Semiconductor Win Source Part Number: 847852-MC54HC32AJ Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 847852-MC54HC32AJ Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC54HC32AJ - 847852-MC54HC32AJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC54HC32AJ
847852-MC54HC32AJ
Logic - Logic - Gates and Inverters - MC54HC32AJ 847852-MC54HC32AJ
Manufacturer: ON Semiconductor Win Source Part Number: 847852-MC54HC32AJ Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 847852-MC54HC32AJ
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Logic - Gates and Inverters - MC54HC32AJ - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC54HC32AJ
Logic - Gates and Inverters MC54HC32AJ
OR GATE 4-ELEMENT

OR GATE 4-ELEMENT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 847852-MC54HC32AJ MC54HC32AJ
Product Name Logic - Logic - Gates and Inverters - MC54HC32AJ Logic - Gates and Inverters
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 74ABT20DB,118 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 0.0500 mA
View Details
2 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Inverters ICs - 1697253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Logic - Logic - Gates and Inverters - 54AS04J - 162887-54AS04J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers