MC523F -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
MC523F
Description
J-K FLIP-FLOP
-
Lingto Electronic Limited
Datasheet
Description
J-K FLIP-FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
MC523F |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+6.5
View Details
5 suppliers
fMAX
200 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details