MC507L -- LOGIC - GATES AND INVERTERS - MULTI-FUNCTION, CONFIGURABLE
Rochester Electronics
Logic - Gates and Inverters - Multi-Function, Configurable
MC507L
Description
LOGIC CIRCUIT
-
Lingto Electronic Limited
Datasheet
Description
LOGIC CIRCUIT
Datasheet
Suppliers
Logic - Gates and Inverters - Multi-Function, Configurable
MC507L
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
MC507L |
|
Product Name
|
Logic - Gates and Inverters - Multi-Function, Configurable |
|
Gate Type
|
NOT
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
Look-ahead Carry Generator
Operating Temperature
0 to 85 C (32 to 185 F)
IC Package Type
DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gate Type
AND; NAND; NAND
Logic Family
NAND
Inputs
2
View Details
Gate Type
NOT
Supply Voltage
2V ~ 5.5V
Inputs
3
View Details
4 suppliers
Pin Count
14
IC Package Type
TSSOP; Other; TSSOP
View Details