Manufacturer: NXP
Win Source Part Number: 883456-MC34PF4210A0E
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Audio, Video PMIC 56-QFN-EP (8x8)
Package: Bulk
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount, Wettable Flank
Family Name: MC34PF4210
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN-EP (8x8)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 883456-MC34PF4210A0ES |
| Product Name | PMIC - PMIC - Power Management - Specialized - MC34PF4210A0ES |
| Output Options | Inverting |