Rochester Electronics PMIC - PMIC - Power Management - Specialized - MC34PF3001A6EP MC34PF3001A6EP

Description
Manufacturer: NXP Win Source Part Number: 883455-MC34PF3001A6E P Operating Temperature Range: -40°C ~ 105°C Features: Processor PMIC 48-HVQFN (7x7) Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-HVQFN (7x7) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883455-MC34PF3001A6E P Operating Temperature Range: -40°C ~ 105°C Features: Processor PMIC 48-HVQFN (7x7) Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-HVQFN (7x7) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC34PF3001A6EP - 883455-MC34PF3001A6EP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC34PF3001A6EP
883455-MC34PF3001A6EP
PMIC - PMIC - Power Management - Specialized - MC34PF3001A6EP 883455-MC34PF3001A6EP
Manufacturer: NXP Win Source Part Number: 883455-MC34PF3001A6E P Operating Temperature Range: -40°C ~ 105°C Features: Processor PMIC 48-HVQFN (7x7) Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-HVQFN (7x7) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 883455-MC34PF3001A6EP
Operating Temperature Range: -40°C ~ 105°C
Features: Processor PMIC 48-HVQFN (7x7)
Package: Bulk
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-HVQFN (7x7)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 883455-MC34PF3001A6EP
Product Name PMIC - PMIC - Power Management - Specialized - MC34PF3001A6EP
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7514483P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL432BIDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details