Rochester Electronics PMIC - PMIC - Power Management - Specialized - MC34PF3000A5EP MC34PF3000A5EP

Description
Manufacturer: NXP Win Source Part Number: 883452-MC34PF3000A5E P Operating Temperature Range: -40°C ~ 105°C Features: i.MX Processors PMIC 48-HVQFN (7x7) Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-HVQFN (7x7) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883452-MC34PF3000A5E P Operating Temperature Range: -40°C ~ 105°C Features: i.MX Processors PMIC 48-HVQFN (7x7) Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-HVQFN (7x7) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC34PF3000A5EP - 883452-MC34PF3000A5EP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC34PF3000A5EP
883452-MC34PF3000A5EP
PMIC - PMIC - Power Management - Specialized - MC34PF3000A5EP 883452-MC34PF3000A5EP
Manufacturer: NXP Win Source Part Number: 883452-MC34PF3000A5E P Operating Temperature Range: -40°C ~ 105°C Features: i.MX Processors PMIC 48-HVQFN (7x7) Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-HVQFN (7x7) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 883452-MC34PF3000A5EP
Operating Temperature Range: -40°C ~ 105°C
Features: i.MX Processors PMIC 48-HVQFN (7x7)
Package: Bulk
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-HVQFN (7x7)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 883452-MC34PF3000A5EP
Product Name PMIC - PMIC - Power Management - Specialized - MC34PF3000A5EP
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904457 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Reference - 8418002XA - Quarktwin Technology Ltd.
Specs
Type TO-206AB, TO-46-3 Metal Can
IQ 10000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details