Rochester Electronics PMIC - PMIC - Power Management - Specialized - MC34911BAC MC34911BAC

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926160-MC34911BAC Operating Temperature Range: -40°C ~ 85°C Features: System Basis Chip PMIC 32-LQFP (7x7) Package: Bulk Package: 32-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926160-MC34911BAC Operating Temperature Range: -40°C ~ 85°C Features: System Basis Chip PMIC 32-LQFP (7x7) Package: Bulk Package: 32-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC34911BAC - 926160-MC34911BAC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC34911BAC
926160-MC34911BAC
PMIC - PMIC - Power Management - Specialized - MC34911BAC 926160-MC34911BAC
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926160-MC34911BAC Operating Temperature Range: -40°C ~ 85°C Features: System Basis Chip PMIC 32-LQFP (7x7) Package: Bulk Package: 32-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 926160-MC34911BAC
Operating Temperature Range: -40°C ~ 85°C
Features: System Basis Chip PMIC 32-LQFP (7x7)
Package: Bulk
Package: 32-LQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 926160-MC34911BAC
Product Name PMIC - PMIC - Power Management - Specialized - MC34911BAC
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1658315 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active High; Active high
View Details
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
PMIC - Supervisors - ADM1232ARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details