MC3487D -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
MC3487D
Description
IC DRIVER 4/0 16SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC DRIVER 4/0 16SOIC
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
MC3487D
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
MC3487D |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
2400 MHz
Data Rate
2000 kbps
View Details
2 suppliers
Device Type
Beamformers
Operating Frequency
2000 to 8000 MHz
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details