Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883432-MC34119DTB
Features: Amplifier IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.33.0001
AUDIO AMPLIFIER, 0.4W(S), 1 FUNC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 883432-MC34119DTB | MC34119DTB |
| Product Name | Linear - Linear - Amplifiers - Audio - MC34119DTB | Linear - Amplifiers - Audio |
| Output Power | 0.4000 watts |