Rochester Electronics PMIC - PMIC - Power Management - Specialized - MC33FS6523CAE MC33FS6523CAE

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883422-MC33FS6523CAE Operating Temperature Range: -40°C ~ 125°C Features: System Basis Chip PMIC Package: Bulk Package: 48-LQFP Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883422-MC33FS6523CAE Operating Temperature Range: -40°C ~ 125°C Features: System Basis Chip PMIC Package: Bulk Package: 48-LQFP Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC33FS6523CAE - 883422-MC33FS6523CAE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC33FS6523CAE
883422-MC33FS6523CAE
PMIC - PMIC - Power Management - Specialized - MC33FS6523CAE 883422-MC33FS6523CAE
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883422-MC33FS6523CAE Operating Temperature Range: -40°C ~ 125°C Features: System Basis Chip PMIC Package: Bulk Package: 48-LQFP Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883422-MC33FS6523CAE
Operating Temperature Range: -40°C ~ 125°C
Features: System Basis Chip PMIC
Package: Bulk
Package: 48-LQFP Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 883422-MC33FS6523CAE
Product Name PMIC - PMIC - Power Management - Specialized - MC33FS6523CAE
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1697376 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3820-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3820-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers