Rochester Electronics PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33981BHFKR2 MC33981BHFKR2

Description
Manufacturer: NXP Win Source Part Number: 883420-MC33981BHFKR2 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Bulk Package: 16-PowerQFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-PQFN (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883420-MC33981BHFKR2 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Bulk Package: 16-PowerQFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-PQFN (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33981BHFKR2 - MC33981BHFKR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33981BHFKR2
MC33981BHFKR2
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33981BHFKR2 MC33981BHFKR2
Manufacturer: NXP Win Source Part Number: 883420-MC33981BHFKR2 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Bulk Package: 16-PowerQFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-PQFN (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 883420-MC33981BHFKR2
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Bulk
Package: 16-PowerQFN
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-PQFN (12x12)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number MC33981BHFKR2
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33981BHFKR2
Unlock Full Specs
to access all available technical data

Similar Products

Potential distribution module - 830-800/000-308 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details