Rochester Electronics PMIC - PMIC - Power Management - Specialized - MC33912G5ACR2 MC33912G5ACR2

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883414-MC33912G5ACR2 Operating Temperature Range: -40°C ~ 125°C Features: System Basis Chip PMIC 32-LQFP (7x7) Package: Bulk Package: 32-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883414-MC33912G5ACR2 Operating Temperature Range: -40°C ~ 125°C Features: System Basis Chip PMIC 32-LQFP (7x7) Package: Bulk Package: 32-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC33912G5ACR2 - 883414-MC33912G5ACR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC33912G5ACR2
883414-MC33912G5ACR2
PMIC - PMIC - Power Management - Specialized - MC33912G5ACR2 883414-MC33912G5ACR2
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883414-MC33912G5ACR2 Operating Temperature Range: -40°C ~ 125°C Features: System Basis Chip PMIC 32-LQFP (7x7) Package: Bulk Package: 32-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883414-MC33912G5ACR2
Operating Temperature Range: -40°C ~ 125°C
Features: System Basis Chip PMIC 32-LQFP (7x7)
Package: Bulk
Package: 32-LQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 883414-MC33912G5ACR2
Product Name PMIC - PMIC - Power Management - Specialized - MC33912G5ACR2
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products