Rochester Electronics PMIC - PMIC - Power Management - Specialized - MC33814AE MC33814AE

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883404-MC33814AE Operating Temperature Range: -40°C ~ 125°C Features: Small Engine PMIC 48-LQFP-EP (7x7) Package: Bulk Package: 48-LQFP Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP-EP (7x7) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883404-MC33814AE Operating Temperature Range: -40°C ~ 125°C Features: Small Engine PMIC 48-LQFP-EP (7x7) Package: Bulk Package: 48-LQFP Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP-EP (7x7) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC33814AE - 883404-MC33814AE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC33814AE
883404-MC33814AE
PMIC - PMIC - Power Management - Specialized - MC33814AE 883404-MC33814AE
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883404-MC33814AE Operating Temperature Range: -40°C ~ 125°C Features: Small Engine PMIC 48-LQFP-EP (7x7) Package: Bulk Package: 48-LQFP Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP-EP (7x7) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883404-MC33814AE
Operating Temperature Range: -40°C ~ 125°C
Features: Small Engine PMIC 48-LQFP-EP (7x7)
Package: Bulk
Package: 48-LQFP Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP-EP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 883404-MC33814AE
Product Name PMIC - PMIC - Power Management - Specialized - MC33814AE
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901620P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details