Rochester Electronics PMIC - Voltage Regulators - Linear MC33565DG

Description
IC REG LINEAR 3.3V 200MA 8SOIC
Description
IC REG LINEAR 3.3V 200MA 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MC33565DG is a low dropout voltage regulator designed for computer peripheral card applications. It provides a regulated output voltage of 3.3 V at a maximum output current of 200 mA, ensuring reliable performance even when the main 5.0 V supply drops out. The device features internal logic circuitry that allows for glitch-free transitions between "sleep" and "active" system modes, making it compatible with instantly available PC systems. This regulator offers excellent line and load regulation, with a typical variation of 0.4%, and maintains output voltage accuracy within 2% over temperature. It also includes protection against reverse current flow during sleep mode and features short circuit protection for enhanced reliability. The MC33565DG is available in a Pb-free SOIC-8 package, making it suitable for various applications, including Ethernet and PCI/NIC cards.

Datasheet Summary
Powered by GS/AI

The MC33565DG is a low dropout voltage regulator designed for computer peripheral card applications. It provides a regulated output voltage of 3.3 V at a maximum output current of 200 mA, ensuring reliable performance even when the main 5.0 V supply drops out. The device features internal logic circuitry that allows for glitch-free transitions between "sleep" and "active" system modes, making it compatible with instantly available PC systems. This regulator offers excellent line and load regulation, with a typical variation of 0.4%, and maintains output voltage accuracy within 2% over temperature. It also includes protection against reverse current flow during sleep mode and features short circuit protection for enhanced reliability. The MC33565DG is available in a Pb-free SOIC-8 package, making it suitable for various applications, including Ethernet and PCI/NIC cards.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Voltage Regulators - Linear - MC33565DG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC33565DG
PMIC - Voltage Regulators - Linear MC33565DG
IC REG LINEAR 3.3V 200MA 8SOIC

IC REG LINEAR 3.3V 200MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Linear Voltage Regulators
Product Number MC33565DG
Product Name PMIC - Voltage Regulators - Linear
IOUT 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6821SLWTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Voltage Reference - ATL431LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Voltage Regulators - 2412880 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3335ARM-5-REEL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details