Rochester Electronics Specialized ICs - MC33094DW MC33094DW

Description
Manufacturer: Motorola Win Source Part Number: 883362-MC33094DW Features: Electrical Ignition Control Circuit 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 883362-MC33094DW Features: Electrical Ignition Control Circuit 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - MC33094DW - 883362-MC33094DW - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - MC33094DW
883362-MC33094DW
Specialized ICs - MC33094DW 883362-MC33094DW
Manufacturer: Motorola Win Source Part Number: 883362-MC33094DW Features: Electrical Ignition Control Circuit 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Motorola
Win Source Part Number: 883362-MC33094DW
Features: Electrical Ignition Control Circuit 16-SOIC
Package: Bulk
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Specialized ICs - MC33094DW - Lingto Electronic Limited
Shenzhen, China
Specialized ICs
MC33094DW
Specialized ICs MC33094DW
MC33094, IGNITION CONTROL, SOIC

MC33094, IGNITION CONTROL, SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Uncategorized Products Uncategorized Products
Product Number 883362-MC33094DW MC33094DW
Product Name Specialized ICs - MC33094DW Specialized ICs
Unlock Full Specs
to access all available technical data