Rochester Electronics PMIC - PMIC - Power Management - Specialized - MC32PF3000A4EP MC32PF3000A4EP

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926128-MC32PF3000A4E P Operating Temperature Range: -40°C ~ 85°C Features: i.MX Processors PMIC 48-HVQFN (7x7) Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-HVQFN (7x7) Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926128-MC32PF3000A4E P Operating Temperature Range: -40°C ~ 85°C Features: i.MX Processors PMIC 48-HVQFN (7x7) Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-HVQFN (7x7) Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC32PF3000A4EP - 926128-MC32PF3000A4EP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC32PF3000A4EP
926128-MC32PF3000A4EP
PMIC - PMIC - Power Management - Specialized - MC32PF3000A4EP 926128-MC32PF3000A4EP
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926128-MC32PF3000A4E P Operating Temperature Range: -40°C ~ 85°C Features: i.MX Processors PMIC 48-HVQFN (7x7) Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-HVQFN (7x7) Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 926128-MC32PF3000A4EP
Operating Temperature Range: -40°C ~ 85°C
Features: i.MX Processors PMIC 48-HVQFN (7x7)
Package: Bulk
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-HVQFN (7x7)
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 926128-MC32PF3000A4EP
Product Name PMIC - PMIC - Power Management - Specialized - MC32PF3000A4EP
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220335 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage References - 7974848P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM13307-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thermal Management - AMC80AIPWR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details