Rochester Electronics Logic - Logic - Gates and Inverters - MC1672L MC1672L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883339-MC1672L Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883339-MC1672L Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC1672L - 883339-MC1672L - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC1672L
883339-MC1672L
Logic - Logic - Gates and Inverters - MC1672L 883339-MC1672L
Manufacturer: ON Semiconductor Win Source Part Number: 883339-MC1672L Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883339-MC1672L
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - MC1672L - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC1672L
Logic - Gates and Inverters MC1672L
XOR GATE, 1000 SERIES, ECL

XOR GATE, 1000 SERIES, ECL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 883339-MC1672L MC1672L
Product Name Logic - Logic - Gates and Inverters - MC1672L Logic - Gates and Inverters
Gate Type NOT NOT; XOR
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS03FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 7512800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54ALS11AJ - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details