Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
ROCHESTER ELECTRONICS
MC14572UBDG -- LOGIC - GATES AND INVERTERS - MULTI-FUNCTION, CONFIGURABLE
Rochester Electronics
Logic - Gates and Inverters - Multi-Function, Configurable
MC14572UBDG
Description
IC GATE HEX NAND/NOR/INV 16-SOIC
Lingto Electronic Limited
Done
Datasheet
Description
IC GATE HEX NAND/NOR/INV 16-SOIC
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC14572UBDG
Logic - Gates and Inverters - Multi-Function, Configurable
MC14572UBDG
IC GATE HEX NAND/NOR/INV 16-SOIC
IC GATE HEX NAND/NOR/INV 16-SOIC
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Logic Gates
Product Number
MC14572UBDG
Product Name
Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type
NOT; NAND; NOR
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
8-Channel Transceiver
AF54RHC245ELT/BLT/ALT
Specs
Pin Count
20
IC Package Type
TSSOP; Other; TSSOP
View Details
Nexperia B.V.
Logic Function Nexperia
74AHC14D,118.
Specs
Supply Voltage
5.5V
Inputs
1
Operating Current
25 mA
View Details
Texas Instruments
Gates and Inverters
54H10DM
Specs
Gate Type
NAND; NAND Gate
Supply Voltage
4.5V ~ 5.5V
Inputs
3
View Details
2
suppliers
RS Components, Ltd.
Inverters ICs
9210278
Specs
Gate Type
NOT; Inverter
Supply Voltage
5.5 v
Output Type
Push-pull
View Details