Rochester Electronics Logic - Logic - Gates and Inverters - MC14519BFR1 MC14519BFR1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883303-MC14519BFR1 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883303-MC14519BFR1 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC14519BFR1 - 883303-MC14519BFR1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14519BFR1
883303-MC14519BFR1
Logic - Logic - Gates and Inverters - MC14519BFR1 883303-MC14519BFR1
Manufacturer: ON Semiconductor Win Source Part Number: 883303-MC14519BFR1 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 883303-MC14519BFR1
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Logic - Gates and Inverters - MC14519BFR1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC14519BFR1
Logic - Gates and Inverters MC14519BFR1
4-BIT AND/OR SELECTOR

4-BIT AND/OR SELECTOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 883303-MC14519BFR1 MC14519BFR1
Product Name Logic - Logic - Gates and Inverters - MC14519BFR1 Logic - Gates and Inverters
Gate Type NOT NOT; AND
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND, Schmitt - AF54RHC132ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 74AHCT1G32GW,165-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic Gates - 2138997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details