Rochester Electronics Logic - Logic - Gates and Inverters - MC14081BD MC14081BD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883297-MC14081BD Series: 4000B Operating Temperature Range: -55°C ~ 125°C Features: AND Gate IC 4 Channel - 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 55 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883297-MC14081BD Series: 4000B Operating Temperature Range: -55°C ~ 125°C Features: AND Gate IC 4 Channel - 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 55 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC14081BD - 883297-MC14081BD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14081BD
883297-MC14081BD
Logic - Logic - Gates and Inverters - MC14081BD 883297-MC14081BD
Manufacturer: ON Semiconductor Win Source Part Number: 883297-MC14081BD Series: 4000B Operating Temperature Range: -55°C ~ 125°C Features: AND Gate IC 4 Channel - 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 55 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883297-MC14081BD
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: AND Gate IC 4 Channel - 14-SOIC
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 55
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - MC14081BD - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC14081BD
Logic - Gates and Inverters MC14081BD
IC GATE AND 4CH 2-INP 14-SOIC

IC GATE AND 4CH 2-INP 14-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 883297-MC14081BD MC14081BD
Product Name Logic - Logic - Gates and Inverters - MC14081BD Logic - Gates and Inverters
Gate Type NOT NOT; AND
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type SOIC; Other; 14-SOIC
Supply Voltage 3.5V ~ 11V (Low), 1.5V ~ 4V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 8228672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
5-Channel Level Translator - AP54RHC504ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Specs
Logic Family AHC
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Gates and Inverters - 54H08DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers