MC14070BFR1 -- LOGIC - GATES AND INVERTERS
Rochester Electronics
Logic - Gates and Inverters
MC14070BFR1
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
MC14070BFR1 |
|
Product Name
|
Logic - Gates and Inverters |
|
Gate Type
|
NOT; XOR
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
Register File
Output Type
Non-Inverted
IC Package Type
DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gate Type
NOT; Inverter
Supply Voltage
5.5 v
Output Type
Push-pull
View Details
Gate Type
OR; OR Gate
Supply Voltage
4.5V ~ 5.5V
Inputs
2
View Details
2 suppliers