The MC14066BDG is a quad analog switch capable of controlling both digital and analog signals, making it suitable for applications such as signal gating, modulation, and demodulation. It features four independent switches with low ON resistance, allowing for input voltage swings up to the full supply voltage. The device operates within a supply voltage range of 3.0 Vdc to 18 Vdc and includes triple diode protection on all control inputs. It is designed to be pin-for-pin compatible with the MC14016B, offering improved performance in terms of ON resistance. The MC14066BDG is also RoHS compliant and available in a Pb-free package. Its ambient temperature range is from -55°C to +125°C, making it suitable for a variety of environmental conditions. This part is a viable option for engineers looking for reliable signal switching solutions in their designs.
IC BILATERAL SW 1 X 1:1 14SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | MC14066BDG |
| Product Name | Logic - Signal Switches, Multiplexers, Decoders |
| Configuration | 1 x 1:1 |