Rochester Electronics PMIC - PMIC - Power Distribution Switches, Load Drivers - MC10XS4200FK MC10XS4200FK

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883265-MC10XS4200FK Operating Temperature Range: -40°C ~ 125°C (TA) Package: Bulk Package: 23-PowerQFN Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Family Name: MC10X Categories: Integrated Circuits (ICs) Case / Package: 23-PQFN (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883265-MC10XS4200FK Operating Temperature Range: -40°C ~ 125°C (TA) Package: Bulk Package: 23-PowerQFN Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Family Name: MC10X Categories: Integrated Circuits (ICs) Case / Package: 23-PQFN (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC10XS4200FK - MC10XS4200FK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC10XS4200FK
MC10XS4200FK
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC10XS4200FK MC10XS4200FK
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883265-MC10XS4200FK Operating Temperature Range: -40°C ~ 125°C (TA) Package: Bulk Package: 23-PowerQFN Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Family Name: MC10X Categories: Integrated Circuits (ICs) Case / Package: 23-PQFN (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883265-MC10XS4200FK
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Bulk
Package: 23-PowerQFN
Mounting: Surface Mount
Supply Voltage: 3V ~ 5.5V
Family Name: MC10X
Categories: Integrated Circuits (ICs)
Case / Package: 23-PQFN (12x12)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MC10XS4200FK - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MC10XS4200FK
PMIC - Power Distribution Switches, Load Drivers MC10XS4200FK
HIGH-SIDE SWITCH, 24V, DUAL 10MO

HIGH-SIDE SWITCH, 24V, DUAL 10MO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MC10XS4200FK MC10XS4200FK
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MC10XS4200FK PMIC - Power Distribution Switches, Load Drivers
Current 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Module Components - 1801620-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details