Rochester Electronics Logic - Flip Flops MC10H186FNG

Description
IC FF D-TYPE SNGL 6BIT 20PLCC
Datasheet
Description
IC FF D-TYPE SNGL 6BIT 20PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC10H186FNG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10H186FNG
Logic - Flip Flops MC10H186FNG
IC FF D-TYPE SNGL 6BIT 20PLCC

IC FF D-TYPE SNGL 6BIT 20PLCC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC10H186FNG
Product Name Logic - Flip Flops
fMAX 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single D-type flip-flop with reset; positive-edge trigger - 74LVC1G175GN,132 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
6 suppliers
Logic - Flip Flops - 74ACT16374DL - Lingto Electronic Limited
Specs
fMAX 65 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 54LS109DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details