Rochester Electronics Logic - Logic - Flip Flops - MC10EP131FA MC10EP131FA

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883254-MC10EP131FA Series: 10EP Features: Flip Flop 1 Element 4 Bit Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883254-MC10EP131FA Series: 10EP Features: Flip Flop 1 Element 4 Bit Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10EP131FA
883254-MC10EP131FA
Logic - Logic - Flip Flops - MC10EP131FA 883254-MC10EP131FA
Manufacturer: ON Semiconductor Win Source Part Number: 883254-MC10EP131FA Series: 10EP Features: Flip Flop 1 Element 4 Bit Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883254-MC10EP131FA
Series: 10EP
Features: Flip Flop 1 Element 4 Bit
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 250
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Flip Flops - MC10EP131FA - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10EP131FA
Logic - Flip Flops MC10EP131FA
IC FLIP FLOP QUAD CLK ECL 32LQFP

IC FLIP FLOP QUAD CLK ECL 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 883254-MC10EP131FA MC10EP131FA
Product Name Logic - Logic - Flip Flops - MC10EP131FA Logic - Flip Flops
fMAX 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low-power D-type flip-flop; positive-edge trigger - 74AUP1G80GS,132 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
6 suppliers
Logic - Flip Flops - 74AC574SCX - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74175DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details