Rochester Electronics Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP105FA MC10EP105FA

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883253-MC10EP105FA Series: 10EP Features: Configurable 4 Circuit Input Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883253-MC10EP105FA Series: 10EP Features: Configurable 4 Circuit Input Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP105FA - 883253-MC10EP105FA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP105FA
883253-MC10EP105FA
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP105FA 883253-MC10EP105FA
Manufacturer: ON Semiconductor Win Source Part Number: 883253-MC10EP105FA Series: 10EP Features: Configurable 4 Circuit Input Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883253-MC10EP105FA
Series: 10EP
Features: Configurable 4 Circuit Input
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 250
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - MC10EP105FA - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC10EP105FA
Logic - Gates and Inverters - Multi-Function, Configurable MC10EP105FA
IC AND/NAND QUAD 2INP ECL 32LQFP

IC AND/NAND QUAD 2INP ECL 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 883253-MC10EP105FA MC10EP105FA
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP105FA Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT NOT; AND; NAND
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-8684201DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
Gates and Inverters - 5482J/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Logic Gates - 2138988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
Gates and Inverters - 74AHC1GU04GW-Q10BH - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details