Rochester Electronics Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP01MNR4G MC10EP01MNR4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883251-MC10EP01MNR4G Series: 10EP Operating Temperature Range: -40°C ~ 85°C Features: NOR/OR Gate Configurable 1 Circuit 4 Input 8-DFN (2x2) Package: Bulk Package: 8-VFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (2x2) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883251-MC10EP01MNR4G Series: 10EP Operating Temperature Range: -40°C ~ 85°C Features: NOR/OR Gate Configurable 1 Circuit 4 Input 8-DFN (2x2) Package: Bulk Package: 8-VFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (2x2) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP01MNR4G - 883251-MC10EP01MNR4G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP01MNR4G
883251-MC10EP01MNR4G
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP01MNR4G 883251-MC10EP01MNR4G
Manufacturer: ON Semiconductor Win Source Part Number: 883251-MC10EP01MNR4G Series: 10EP Operating Temperature Range: -40°C ~ 85°C Features: NOR/OR Gate Configurable 1 Circuit 4 Input 8-DFN (2x2) Package: Bulk Package: 8-VFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (2x2) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 883251-MC10EP01MNR4G
Series: 10EP
Operating Temperature Range: -40°C ~ 85°C
Features: NOR/OR Gate Configurable 1 Circuit 4 Input 8-DFN (2x2)
Package: Bulk
Package: 8-VFDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (2x2)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 883251-MC10EP01MNR4G
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP01MNR4G
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7705339P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Non-Inverting
Logic Family Non-Inverting
Inputs 1
View Details
Dual D-Flip Flop w/ Asynchronous Clear - AP54RHC705ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 74AHC1G14GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-89510012A - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details