Rochester Electronics Logic - Logic - Flip Flops - MC10EL52DG MC10EL52DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883246-MC10EL52DG Series: 10EL Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883246-MC10EL52DG Series: 10EL Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10EL52DG
883246-MC10EL52DG
Logic - Logic - Flip Flops - MC10EL52DG 883246-MC10EL52DG
Manufacturer: ON Semiconductor Win Source Part Number: 883246-MC10EL52DG Series: 10EL Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 883246-MC10EL52DG
Series: 10EL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 883246-MC10EL52DG
Product Name Logic - Logic - Flip Flops - MC10EL52DG
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 100353QI - Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type PLCC; PLCC
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Flip Flops - 1258725-74AUP1G175GF - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 0.8V ~ 3.6V
Propagation Delay 5.7 ns
View Details
2 suppliers
CD54HCT175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset - 5962-8970101EA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 41 ns
fMAX 25 MHz
View Details
4 suppliers