The MC10EL11DTG is a differential 1:2 fanout buffer designed for high-performance applications. It features a propagation delay of 265 ps and a skew of only 5 ps between outputs, making it suitable for applications requiring precise timing. The device operates in both PECL and NECL modes, with a power supply range of 4.2V to 5.7V for PECL and -4.2V to -5.7V for NECL. It includes internal input pulldown resistors and clamping circuitry to ensure stability under open input conditions. The MC10EL11DTG is RoHS compliant and comes in a Pb-Free SOIC-8 package. It is rated for operation over a temperature range of -40°C to +85°C, making it versatile for various environmental conditions. This product is ideal for engineers looking for reliable clock buffering solutions in high-speed digital circuits.
IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | MC10EL11DTG |
| Product Name | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver |