Rochester Electronics Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10E112FNG MC10E112FNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883240-MC10E112FNG Series: 10E Operating Temperature Range: 0°C ~ 85°C Features: NOR/OR Gate Configurable 4 Circuit 1 Input 28-PLCC (11.51x11.51) Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 37 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883240-MC10E112FNG Series: 10E Operating Temperature Range: 0°C ~ 85°C Features: NOR/OR Gate Configurable 4 Circuit 1 Input 28-PLCC (11.51x11.51) Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 37 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10E112FNG - 883240-MC10E112FNG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10E112FNG
883240-MC10E112FNG
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10E112FNG 883240-MC10E112FNG
Manufacturer: ON Semiconductor Win Source Part Number: 883240-MC10E112FNG Series: 10E Operating Temperature Range: 0°C ~ 85°C Features: NOR/OR Gate Configurable 4 Circuit 1 Input 28-PLCC (11.51x11.51) Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 37 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883240-MC10E112FNG
Series: 10E
Operating Temperature Range: 0°C ~ 85°C
Features: NOR/OR Gate Configurable 4 Circuit 1 Input 28-PLCC (11.51x11.51)
Package: Tube
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 37
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - MC10E112FNG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC10E112FNG
Logic - Gates and Inverters - Multi-Function, Configurable MC10E112FNG
IC DRIVER QUAD ECL N-INV 28PLCC

IC DRIVER QUAD ECL N-INV 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 883240-MC10E112FNG MC10E112FNG
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10E112FNG Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT NOT; Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 9210297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Dual I/O Arbiter - MYXAP54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 5482W/R - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details