Rochester Electronics Logic - Logic - Gates and Inverters - MC10211FNR2 MC10211FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883237-MC10211FNR2 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883237-MC10211FNR2 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC10211FNR2 - 883237-MC10211FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC10211FNR2
883237-MC10211FNR2
Logic - Logic - Gates and Inverters - MC10211FNR2 883237-MC10211FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 883237-MC10211FNR2 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883237-MC10211FNR2
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - MC10211FNR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC10211FNR2
Logic - Gates and Inverters MC10211FNR2
NOR GATE

NOR GATE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 883237-MC10211FNR2 MC10211FNR2
Product Name Logic - Logic - Gates and Inverters - MC10211FNR2 Logic - Gates and Inverters
Gate Type NOT NOT; NOR
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5482J - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Logic Gates - 7512761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Quad 2-Input NAND - AF54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 54S86FM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers