MC10131FN -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
MC10131FN
Description
FLIP FLOP D-MASTER-SLAVE
-
Lingto Electronic Limited
Datasheet
Description
FLIP FLOP D-MASTER-SLAVE
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
MC10131FN |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
fMAX
300 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
4.5V ~ 5.5V
View Details
5 suppliers
Flip-Flop Type
D
Package Type
CQFP; QFP
View Details
2 suppliers