Rochester Electronics Clock/Timing - Clock Buffers, Drivers MC100LVEP11DT

Description
IC CLOCK BUFFER 1:2 3GHZ 8-TSSOP
Description
IC CLOCK BUFFER 1:2 3GHZ 8-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The MC100LVEP11DT is a differential 1:2 fanout buffer designed for low voltage applications, operating at 2.5V to 3.3V. It features a typical propagation delay of 240 ps and can handle maximum frequencies exceeding 3.0 GHz. The device supports both PECL and NECL modes, with specific voltage ranges for each: VCC from 2.375V to 3.8V in PECL mode and VEE from -2.375V to -3.8V in NECL mode. It includes an open input default state, where the Q output defaults to low when inputs are open or at VEE. The MC100LVEP11DT is compatible with LVDS inputs and is available in Pb-Free, Halogen Free, and RoHS compliant packages. It is suitable for applications requiring temperature compensation and has a robust ESD protection rating exceeding 4 kV. The device is offered in multiple package options, including SOIC-8, TSSOP-8, and DFN-8.

Datasheet Summary
Powered by GS/AI

The MC100LVEP11DT is a differential 1:2 fanout buffer designed for low voltage applications, operating at 2.5V to 3.3V. It features a typical propagation delay of 240 ps and can handle maximum frequencies exceeding 3.0 GHz. The device supports both PECL and NECL modes, with specific voltage ranges for each: VCC from 2.375V to 3.8V in PECL mode and VEE from -2.375V to -3.8V in NECL mode. It includes an open input default state, where the Q output defaults to low when inputs are open or at VEE. The MC100LVEP11DT is compatible with LVDS inputs and is available in Pb-Free, Halogen Free, and RoHS compliant packages. It is suitable for applications requiring temperature compensation and has a robust ESD protection rating exceeding 4 kV. The device is offered in multiple package options, including SOIC-8, TSSOP-8, and DFN-8.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Buffers, Drivers - MC100LVEP11DT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC100LVEP11DT
Clock/Timing - Clock Buffers, Drivers MC100LVEP11DT
IC CLOCK BUFFER 1:2 3GHZ 8-TSSOP

IC CLOCK BUFFER 1:2 3GHZ 8-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number MC100LVEP11DT
Product Name Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Application Specific Clock/Timing - CY28800OXC - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
Rtc, Spi, Rv-3049, 25Ppm, 10Son; Date Format Micro Crystal - 09X0514 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers