The MC100LVEP11DR2 is a differential 1:2 fanout buffer designed for low voltage applications, operating at 2.5V to 3.3V. It features a typical propagation delay of 240 ps and supports a maximum frequency exceeding 3.0 GHz. The device can operate in both PECL and NECL modes, with specific voltage ranges for each: VCC from 2.375V to 3.8V in PECL mode and VEE from -2.375V to -3.8V in NECL mode. It includes an open input default state, where the Q output defaults to low when inputs are open or at VEE. The MC100LVEP11DR2 is compatible with LVDS inputs and is available in Pb-Free, Halogen Free, and RoHS compliant packages. It also features ESD protection exceeding 4 kV and operates within a temperature range of -40°C to +85°C. The device is offered in multiple package options, including SOIC-8 and TSSOP-8.
IC CLOCK BUFFER 1:2 3GHZ 8-SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | MC100LVEP11DR2 |
| Product Name | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver |