The MC100EP11DR2 is a differential 1:2 fanout buffer designed for high-speed clock distribution applications. It features a typical propagation delay of 220 ps and supports maximum clock frequencies exceeding 3 GHz. The device operates in both PECL and NECL modes, with a power supply range of 3.0 V to 5.5 V for PECL and -3.0 V to -5.5 V for NECL. It includes safety clamps on inputs and defaults outputs to low when inputs are open. The MC100EP11DR2 is available in a Pb-Free, Halogen Free, and RoHS compliant package, making it suitable for environmentally conscious designs. The device also offers robust ESD protection, with ratings exceeding 4 kV for the human body model. Its operating temperature range is from -40°C to +85°C, ensuring reliability in various conditions.
IC CLOCK BUFFER 1:2 3GHZ 8-SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | MC100EP11DR2 |
| Product Name | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver |