Rochester Electronics Logic - Flip Flops MC100EL29DWG

Description
IC FF D-TYPE DUAL 1BIT 20SOIC
Datasheet
Description
IC FF D-TYPE DUAL 1BIT 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC100EL29DWG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100EL29DWG
Logic - Flip Flops MC100EL29DWG
IC FF D-TYPE DUAL 1BIT 20SOIC

IC FF D-TYPE DUAL 1BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC100EL29DWG
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-2440-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74ACT109SC - Lingto Electronic Limited
Specs
fMAX 210 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 54LS379DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details