Rochester Electronics Embedded - Embedded - Microcontrollers - MB9AF1A2LPMC-G-SNE2 MB9AF1A2LPMC-G-SNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883040-MB9AF1A2LPMC- G-SNE2 Series: FM3 MB9A1A0N Features: series Microcontroller IC Package: Bulk Number of I/O: 52 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883040-MB9AF1A2LPMC- G-SNE2 Series: FM3 MB9A1A0N Features: series Microcontroller IC Package: Bulk Number of I/O: 52 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB9AF1A2LPMC-G-SNE2 - 883040-MB9AF1A2LPMC-G-SNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB9AF1A2LPMC-G-SNE2
883040-MB9AF1A2LPMC-G-SNE2
Embedded - Embedded - Microcontrollers - MB9AF1A2LPMC-G-SNE2 883040-MB9AF1A2LPMC-G-SNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883040-MB9AF1A2LPMC- G-SNE2 Series: FM3 MB9A1A0N Features: series Microcontroller IC Package: Bulk Number of I/O: 52 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 883040-MB9AF1A2LPMC-G-SNE2
Series: FM3 MB9A1A0N
Features: series Microcontroller IC
Package: Bulk
Number of I/O: 52
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
MB9AF1A2LPMC-G-SNE2
Embedded - Microcontrollers MB9AF1A2LPMC-G-SNE2
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883040-MB9AF1A2LPMC-G-SNE2 MB9AF1A2LPMC-G-SNE2
Product Name Embedded - Embedded - Microcontrollers - MB9AF1A2LPMC-G-SNE2 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

 - C161PILFCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; TQFP; Other; TQFP100
View Details
7 suppliers
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details