Rochester Electronics Embedded - Embedded - Microcontrollers - MB95F698KPMC1-G-SNE2 MB95F698KPMC1-G-SNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 848815-MB95F698KPMC1 -G-SNE2 Series: F²MC-8FX MB95690K Features: series Microcontroller IC Package: Tray Number of I/O: 45 Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 160 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 848815-MB95F698KPMC1 -G-SNE2 Series: F²MC-8FX MB95690K Features: series Microcontroller IC Package: Tray Number of I/O: 45 Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 160 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB95F698KPMC1-G-SNE2 - 848815-MB95F698KPMC1-G-SNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB95F698KPMC1-G-SNE2
848815-MB95F698KPMC1-G-SNE2
Embedded - Embedded - Microcontrollers - MB95F698KPMC1-G-SNE2 848815-MB95F698KPMC1-G-SNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 848815-MB95F698KPMC1 -G-SNE2 Series: F²MC-8FX MB95690K Features: series Microcontroller IC Package: Tray Number of I/O: 45 Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 160 HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 848815-MB95F698KPMC1-G-SNE2
Series: F²MC-8FX MB95690K
Features: series Microcontroller IC
Package: Tray
Number of I/O: 45
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 160
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - Microcontrollers - MB95F698KPMC1-G-SNE2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MB95F698KPMC1-G-SNE2
Embedded - Microcontrollers MB95F698KPMC1-G-SNE2
IC MCU 8BIT 60KB FLASH 52LQFP

IC MCU 8BIT 60KB FLASH 52LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 848815-MB95F698KPMC1-G-SNE2 MB95F698KPMC1-G-SNE2
Product Name Embedded - Embedded - Microcontrollers - MB95F698KPMC1-G-SNE2 Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC848BCP62-3 - 911047-ADUC848BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details