Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882983-MB95F564KWQN-
Series: F2MC-8FX MB95560H
Features: series Microcontroller IC
Package: Tray
Number of I/O: 17
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 490
HTSUS: 8542.39.0001
IC MCU 8BIT 20KB FLASH 32QFN
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 882983-MB95F564KWQN-G-SNE1 | MB95F564KWQN-G-SNE1 |
| Product Name | Embedded - Embedded - Microcontrollers - MB95F564KWQN-G-SNE1 | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit |